EN
  • EN
  • DE

BF995B

Part No BF995B
Manufacturer Vishay
Catalog END - OF - LIFE
Description N-Channel Dual Gate MOS-Fieldeffect Tetrode, Depletion Mode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1153153-BF995B
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF995B CAD Model

Description

The BF995B is a dual-gate MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for high-frequency applications such as VHF and UHF amplifiers, mixers, and oscillators. The dual-gate configuration provides improved performance compared to single-gate MOSFETs, offering better gain control, lower noise, and higher input impedance.

Applications

  • VHF and UHF amplifiers for radio communication systems.
  • Mixers in radio receivers and transmitters.
  • Oscillators for generating high-frequency signals.
  • Television tuners for selecting and amplifying TV channels.
  • Satellite communication equipment for signal amplification and processing.

Features

  • Dual-gate configuration for improved performance.
  • High gain at high frequencies.
  • Low noise figure for sensitive receiver applications.
  • High input impedance for easy impedance matching.
  • Small package size for compact designs.

Benefits

  • Improved system performance with high gain and low noise amplification.
  • Enhanced system stability with better gain control.
  • Simplified system design with high input impedance.
  • Reduced power consumption, leading to longer battery life in portable applications.
  • Versatile device suitable for a wide range of high-frequency applications.

Additional Details

The BF995B operates by controlling the current flow between the source and drain terminals using two gate voltages. The first gate (Gate 1) is used for signal input, while the second gate (Gate 2) provides gain control and reduces feedback capacitance. This dual-gate configuration results in improved performance compared to single-gate MOSFETs, especially at high frequencies.

The BF995B is typically characterized by its transconductance (gm), which is a measure of its gain. It also has a low noise figure, which is important for sensitive receiver applications. The device's high input impedance simplifies impedance matching, making it easier to integrate into various circuits. Since it's listed as END-OF-LIFE, it's not recommended for new designs unless it's for maintaining an existing system.

The BF995B is commonly used in high-frequency applications where high gain, low noise, and good stability are required. Its small size and versatile performance make it a popular choice for a wide range of radio communication and broadcast equipment.

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Harris Corporation
Operational Amplifiers
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess