Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1153228-BFP182T
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFP182T CAD Model

Description

The BFP182T is a high-performance silicon NPN bipolar transistor designed for low-noise amplifier (LNA) applications and high-frequency oscillators. Manufactured by Vishay, this transistor is optimized for use in telecommunications and radar systems where high gain and low noise are crucial.

Applications

  • Low-Noise Amplifiers (LNA): Commonly used in LNAs for telecommunications equipment to amplify weak signals with minimal added noise.
  • Oscillators: Suitable for high-frequency oscillator circuits used in signal generation and frequency synthesis.
  • Mixers: Used in mixer circuits to convert signals to different frequencies in communication systems.
  • RF Front-End Amplifiers: Utilized in RF front-end stages to improve signal reception sensitivity.
  • Radar Systems: Employed in radar systems for signal amplification and processing.

Features

  • High Transition Frequency (fT): Features a high transition frequency, allowing for excellent performance at high frequencies.
  • Low Noise Figure: Offers a low noise figure, ensuring minimal signal degradation in sensitive receiver applications.
  • High Gain: Provides high gain to boost weak signals efficiently.
  • NPN Polarity: NPN polarity simplifies circuit design and is compatible with common control schemes.
  • Small Package: Typically comes in a small surface-mount package, facilitating compact designs and easy integration.

Benefits

  • Improved Signal Reception: Low noise figure enhances the sensitivity of receiver circuits, improving signal reception quality.
  • Efficient Signal Amplification: High gain ensures efficient amplification of weak signals, boosting overall system performance.
  • Compact Design: Small package size enables the development of compact and miniaturized electronic devices.
  • Reliable Performance: Designed for reliable operation in high-frequency environments.
  • Simplified Integration: NPN polarity simplifies circuit design and makes integration easier.

Additional Details

The BFP182T is designed to operate at low voltages and currents, making it suitable for battery-powered applications. Its performance characteristics are optimized for frequencies in the GHz range. Proper biasing and impedance matching are crucial for achieving optimal performance.

The device is commonly used in conjunction with impedance matching networks to maximize power transfer. Understanding the S-parameters of the transistor is essential for designing effective matching networks.

Considerations for selecting the BFP182T include the required frequency range, noise figure, and gain. Review the latest datasheet from Vishay for the most accurate and up-to-date specifications. It is important to consider thermal management to ensure the transistor operates within its safe operating limits.

Furthermore, ESD precautions should be observed when handling the BFP182T to prevent damage to the device.

You May Also Be Interested in

Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Atmel
Two-wire Serial EEPROM
Lowest to $0.6108
ECAD model for AT24C01B
COSMO
REED RELAY
Need more? Email Us
ECAD model for D2A240000
Chino-Excel
Dual N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.3389
ECAD model for CEC8218
Coilcraft
SMT Power Inductors - DS3316P
Need more? Email Us
ECAD model for DS3316P-105MLD
NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to $0.3958
ECAD model for BYV32EB
Vishay
Fast Silicon Mesa Rectifiers
Lowest to $0.6223
ECAD model for BYT52G
Cherry Semiconductor Corporation
3A Adjustable Linear Regulator
Need more? Email Us
ECAD model for CS5203-1
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1319 $65.2905
1,195+ $0.1086 $129.7770
1,855+ $0.1048 $194.4040
2,535+ $0.1021 $258.8235
3,290+ $0.0983 $323.4070
4,415+ $0.0879 $388.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,000 pieces
MOQ: 495 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention