EN
  • EN
  • DE

BU2006-E3/45

Part No BU2006-E3/45
Manufacturer Vishay
Catalog Bridge Rectifiers
Description Bridge Rectifiers | BRIDGE RECT 1P 600V 3.5A BU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 3.5A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 10A
Current - Reverse Leakage at Vr 5μA at 600V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, BU
Supplier Device Package isoCINK+ BU
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 752427-BU2006-E3/45
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2006-E3/45 CAD Model

Description

The BU2006-E3/45 is a single-phase bridge rectifier from Vishay. It's designed for converting alternating current (AC) to direct current (DC) in various electronic applications. The rectifier is built with reliable components to provide efficient power conversion and is suitable for use in power supplies, adapters, and other similar circuits.

Applications

      
  • Power supplies
  •   
  • AC adapters
  •   
  • Battery chargers
  •   
  • Lighting systems
  •   
  • General-purpose rectification

Features

      
  • High surge current capability
  •   
  • Low forward voltage drop
  •   
  • High reliability
  •   
  • Small size
  •   
  • Simple mounting
  •   
  • RoHS compliant

Benefits

      
  • Efficient AC to DC conversion
  •   
  • Protection against voltage surges
  •   
  • Long operational life
  •   
  • Compact design for space-saving
  •   
  • Easy integration into existing circuits
  •   
  • Environmentally friendly

Additional Details

The BU2006-E3/45 is designed to withstand high surge currents, providing protection to downstream components. Its low forward voltage drop minimizes power losses during rectification, resulting in higher efficiency. The device's small size makes it suitable for applications where space is limited. The rectifier meets RoHS standards, ensuring that it is environmentally friendly and compliant with regulations.

Specifications:

  • Repetitive Peak Reverse Voltage: 600V
  • Maximum RMS Voltage: 420V
  • Maximum DC Blocking Voltage: 600V
  • Maximum Average Forward Rectified Current: 2.0A
  • Peak Forward Surge Current: 50A
  • Forward Voltage Drop: 1.0V (typical)

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess