EN
  • EN
  • DE

BZD17C8V2P

Part No BZD17C8V2P
Manufacturer Vishay
Catalog END - OF - LIFE
Description Excellent stability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156933-BZD17C8V2P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD17C8V2P CAD Model

Description

The BZD17C8V2P is a Zener diode manufactured by Vishay, designed for voltage regulation and transient voltage suppression in various electronic circuits. It is part of the BZD17 series, known for its robust performance and reliability.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping and clamping circuits
  • Protection of sensitive electronic components

Features

  • Zener voltage of 8.2V
  • Low reverse leakage current
  • Excellent clamping capability
  • Glass passivated junction
  • High reliability
  • RoHS compliant

Benefits

  • Precise voltage regulation, ensuring stable voltage levels in circuits.
  • Effective protection against voltage spikes and transients, preventing damage to sensitive components.
  • Low power consumption due to low reverse leakage current.
  • Stable and reliable performance due to the glass passivated junction.
  • Meets environmental standards (RoHS compliant).

Additional Details

The BZD17C8V2P has a nominal Zener voltage (VZ) of 8.2V with a tolerance of approximately ±5%. Its power dissipation is typically around 1.5W. The reverse leakage current (IR) is very low, typically in the nA range. The operating temperature range is generally from -65°C to +175°C. It is commonly available in a DO-214AC (SMA) package, which is suitable for surface mounting and provides good thermal dissipation. This Zener diode offers a precise and reliable solution for voltage regulation and transient suppression in a wide range of electronic applications.

You May Also Be Interested in

BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess