The Vishay BZT52C6V2-V-GS08 is a surface-mount Zener diode designed for voltage regulation and transient voltage suppression. As an end-of-life product, it may be difficult to source, but understanding its specifications is important for replacement or legacy system maintenance.
Applications
- Voltage regulation in electronic circuits
- Transient voltage suppression in sensitive electronic equipment
- Overvoltage protection in power supplies
- Clipping and shaping of waveforms
- Reverse polarity protection
Features
- Zener voltage of 6.2V (typical)
- Low leakage current
- High surge current capability
- Surface-mount package (SOD-323)
- RoHS compliant
Benefits
- Precise voltage regulation, maintaining a stable voltage output under varying load conditions.
- Protection against voltage spikes and surges, preventing damage to sensitive components.
- Compact size, suitable for high-density circuit board designs.
- Environmentally friendly due to RoHS compliance
- Reliable performance and long operational lifespan within specified parameters.
Additional Details
The BZT52C6V2-V-GS08 has a power dissipation rating that determines the maximum allowable power it can handle. The SOD-323 package provides good thermal conductivity for heat dissipation. Its low leakage current minimizes power loss in the circuit. The Zener voltage tolerance is a critical parameter for precise voltage regulation applications. Refer to the Vishay datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.