EN
  • EN
  • DE

AD8676ARMZ

Part No AD8676ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultraprecision, 36 V, 2.8 nV/√Hz Dual Rail-to-Rail Output Op Amp | IC OPAMP GP 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.5V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 2nA
Voltage - Input Offset 100μV
Supply Current 2.7mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8676
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138866-AD8676ARMZ
Manufacturer Homepage www.analog.com
Family Name AD8676
Introduction Date November 20, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8676ARMZ CAD Model

Description

AD8676ARMZ Precision Operational Amplifier

The AD8676ARMZ is a high-performance, precision operational amplifier from Analog Devices Inc., renowned for its exceptional accuracy and stability. This op-amp is part of the AD867x series, which is designed to meet the stringent requirements of precision instrumentation, medical devices, and high-end audio equipment. Its features make it an ideal choice for applications that demand low noise, low input bias current, and low offset voltage.

Key Features

  • Precision Performance: The AD8676ARMZ boasts an ultra-low offset voltage of just 30 µV max and an offset voltage drift of only 0.5 µV/°C max, ensuring precision in measurements and signal processing across a wide temperature range.
  • Low Noise: With a low voltage noise density of 2.8 nV/√Hz at 1 kHz, this op-amp minimizes the impact of noise on sensitive applications, making it ideal for high-fidelity audio and other noise-sensitive circuits.
  • Wide Bandwidth: It offers a gain bandwidth product of 10 MHz, which allows for a wide range of frequencies to be amplified without significant attenuation, suitable for high-speed filters and amplifiers.
  • High Output Drive: Capable of delivering ±10 mA of output current, the AD8676ARMZ can drive capacitive loads with ease, maintaining stability and performance.
  • Dual Supply Operation: This op-amp operates from ±2.5 V to ±18 V dual supplies, or from a 5 V to 36 V single supply, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages.

Applications

The AD8676ARMZ is well-suited for a wide range of applications, including:

  • Precision data acquisition systems
  • Professional audio equipment
  • Instrumentation amplifiers
  • Active filters
  • Buffer amplifiers
  • Medical and healthcare systems

Encased in a compact MSOP (Mini Small Outline Package), the AD8676ARMZ integrates seamlessly into space-constrained designs while providing the highest level of performance that professionals expect from Analog Devices Inc. Whether for industrial, medical, or audio applications, this precision op-amp is engineered to deliver accurate, reliable, and consistent results in the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5188 $95.0376
3+ $44.5113 $133.5339
4+ $43.0076 $172.0304
5+ $40.0000 $200.0000
7+ $38.4963 $269.4741
9+ $36.9925 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,888 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess