EN
  • EN
  • DE

BZX84C11-V-GS08

Part No BZX84C11-V-GS08
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819953-BZX84C11-V-GS08
Ultra Librarian 3D Model Ultra Librarian BZX84C11-V-GS08 CAD Model

Description

The BZX84C11-V-GS08 is a Zener diode manufactured by Vishay. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage is above a certain value known as the Zener voltage. This particular diode has a Zener voltage of 11V.

Applications

  • Voltage regulation: Zener diodes are commonly used to regulate voltage in electronic circuits, providing a stable voltage reference.
  • Overvoltage protection: They can protect sensitive electronic components from damage caused by overvoltage conditions.
  • Clipping circuits: Zener diodes can be used in clipping circuits to limit the voltage of a signal.
  • Voltage shifting: They can be used to shift the voltage level of a signal.

Features

  • Zener voltage: 11V
  • Tolerance: Typically ±5%
  • Low leakage current: Offers minimal current leakage.
  • Fast response time: Provides quick response to voltage changes.
  • Surface mount package: Designed for automated assembly.

Benefits

  • Stable voltage regulation: Provides a consistent and reliable voltage reference.
  • Effective overvoltage protection: Protects circuits from voltage spikes.
  • Compact size: The surface mount package allows for space-saving design.
  • Easy to use: Simple to integrate into electronic circuits.
  • Reliable performance: Offers consistent performance in various operating conditions.

Additional Details

The BZX84C11-V-GS08 is a silicon planar Zener diode housed in a small surface-mount device (SMD) package, typically SOT-23. Its construction ensures reliable operation and efficient heat dissipation. It conforms to industry standards for environmental protection, being RoHS compliant. The datasheet specifies parameters such as forward voltage, reverse current, and power dissipation, all critical for proper application in electronic designs. The “-V” suffix often indicates that the diode is lead-free and suitable for automated soldering processes.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3693 $51.7020
330+ $0.3031 $100.0230
515+ $0.2936 $151.2040
705+ $0.2841 $200.2905
915+ $0.2747 $251.3505
1,220+ $0.2462 $300.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess