EN
  • EN
  • DE

CRCW060315K5RT1

Part No CRCW060315K5RT1
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033750-CRCW060315K5RT1
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRCW060315K5RT1 CAD Model

Description

The CRCW060315K5RT1 is a surface-mount thick film chip resistor manufactured by Vishay. It is designed for general-purpose applications in electronic circuits where a stable and reliable resistance is required. The 0603 package size makes it suitable for high-density PCB assemblies.

Applications

  • General purpose electronics
  • Voltage dividers
  • Current limiting
  • Pull-up and pull-down resistors
  • Signal termination

Features

  • 0603 package size
  • Thick film technology
  • ±1% tolerance
  • RoHS compliant
  • High reliability

Benefits

  • Compact size for high-density PCBs
  • Precise resistance value
  • Environmentally friendly
  • Long-term stability
  • Easy to use in automated assembly processes

Technical Specifications

The CRCW060315K5RT1 has a resistance value of 15.5 kΩ with a tolerance of ±1%. The power rating is 0.1 W (1/10 W). The operating temperature range is -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The resistor is available in a 0603 package, which measures 0.063 inches in length and 0.031 inches in width.

The 0603 package offers a good balance between size and power handling capability, making it a popular choice for many electronic designs. The ±1% tolerance ensures accurate resistance values, which is essential in precision circuits. The thick film technology provides excellent stability and reliability, even under harsh environmental conditions. The RoHS compliance ensures that the resistor meets environmental regulations.

The CRCW060315K5RT1 is a reliable and versatile chip resistor that is suitable for a wide range of electronic applications. Vishay's commitment to quality ensures that this resistor meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess