EN
  • EN
  • DE
  • IT

CSO104-338T1

Part No CSO104-338T1
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1441+
Reference case SOP10
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 752720-CSO104-338T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSO104-338T1 CAD Model

Description

The CSO104-338T1 is a current sense resistor manufactured by Vishay. Current sense resistors are low-value resistors used to measure current flowing through a circuit. By measuring the voltage drop across the resistor (according to Ohm's Law: V = IR), the current can be accurately determined. They are widely used in power supplies, motor control, and battery management systems for overcurrent protection and precise current regulation.

Applications

  • Power supplies
  • Motor control
  • Battery management systems
  • Inverters
  • Overcurrent protection circuits

Features

  • Resistance Value: 33 milliOhms (0.033 Ohms)
  • Tolerance: ±1%
  • Power Rating: Specified power dissipation capability
  • Temperature Coefficient of Resistance (TCR): Low TCR for stable resistance over temperature
  • Surface Mount Device (SMD): Designed for surface mount assembly

Benefits

  • Precise Current Measurement: Enables accurate current monitoring and control.
  • Overcurrent Protection: Protects circuits from excessive current flow.
  • High Reliability: Offers stable performance under various operating conditions.
  • Compact Size: Saves board space in densely populated circuits.
  • Low Inductance: Minimizes signal distortion in high-frequency applications.

Additional Details

The CSO104-338T1 typically utilizes a metal strip construction to achieve low resistance and inductance. It's designed to handle high currents and has a low temperature coefficient of resistance (TCR) to maintain accuracy over a wide temperature range. This resistor is RoHS compliant, adhering to environmental standards. Vishay's current sense resistors are known for their high reliability and precision, making them suitable for demanding applications. The resistor's power rating determines its ability to dissipate heat without significantly changing its resistance value. The specific operating temperature range is crucial for ensuring reliable performance in different environments. The datasheet should be consulted for comprehensive specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess