EN
  • EN
  • DE
  • IT

DF04S-E3/45

Part No DF04S-E3/45
Manufacturer Vishay
Catalog Bridge Rectifiers
Description RECTIFIER BRIDGE 1AMP 400V DFS / Diode Rectifier Bridge Single 400V 1A 4-Pin Case DFS Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 5μA @ 400V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 4-SMD, Gull Wing
Manufacturer Package DFS
Win Source Part Number 772551-DF04S-E3/45
Popularity Medium
Supply and Demand Status Limited
Family Name DF04S
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DF04S-E3/45 CAD Model

Description

The Vishay Semiconductor Diodes Division 772551-DF04S-E3/45 is a single-phase standard diode.

  • Average Rectified Current: 1A
  • Peak Reverse Voltage: 400V
  • Forward Voltage: 1.1V @ 1A
  • Reverse Leakage: 5μA @ 400V
  • Package: 4-SMD, Gull Wing
  • Mounting: Surface Mount
  • Operating Temperature Range: -55°C to 150°C
  • Halogen Free: No
  • Estimated EOL Date: 2031

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
2KBJ 800V 4.0A Diodes Bridge R
Lowest to $0.1774
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 1A DB
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 10A BR-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 8A GBU
Lowest to $0.9476
Yangzhou yangjie electronic co., ltd
KBL 800V 4.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1370
GOOD-ARK Electronics
BRIDGE RECTIFIER, GENERAL PURPOS
Lowest to $0.6280
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 2A GBL
Lowest to $0.1240
Solid State Inc.
15 AMP BRIDGE RECTIFIER
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 10A BR-10
Lowest to $0.7258

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3827 $57.4050
360+ $0.3140 $113.0400
555+ $0.3042 $168.8310
765+ $0.2943 $225.1395
985+ $0.2846 $280.3310
1,320+ $0.2551 $336.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,958 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess