EN
  • EN
  • DE

IHLP2525CZER6R8M11

Part No IHLP2525CZER6R8M11
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 6.8UH 5.5A 46.8 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay Dale
Packaging Reel
Type Molded
Material - Core Iron Powder
Inductance 6.8μH
Tolerance ±20%
Current Rating (Amps) 5.5A
Current - Saturation 4A
Shielding Shielded
DC Resistance (DCR) 46.8mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Parts Dimension 0.270" L x 0.255" W (6.86mm x 6.47mm)
Height - Seated (Maximum) 0.118" (3.00mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 738697-IHLP2525CZER6R8M11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IHLP2525CZER6R8M11 CAD Model

Description

The IHLP2525CZER6R8M11 is a high-current inductor from Vishay, designed for use in power applications. This inductor is part of the IHLP series, known for its low DCR (DC Resistance) and high efficiency. Its compact size and shielded construction make it suitable for space-constrained applications.

Applications

  • DC-DC converters.
  • Voltage Regulator Modules (VRMs).
  • High current power supplies.
  • Battery-powered devices.
  • Point-of-Load (POL) converters.
  • Servers and Desktop computers.

Features

  • High Current Handling: Designed to handle high saturation current without significant inductance drop.
  • Low DCR: Reduces power losses due to resistance, resulting in improved efficiency.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Small footprint for space-constrained applications.
  • Operating Temperature: Wide operating temperature range suitable for industrial applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, increasing overall system efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system reliability.
  • High Current Capability: Enables use in high-current power applications.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Performance: Designed for reliable performance in demanding environments.

Additional Details: The IHLP2525CZER6R8M11 has an inductance value of 6.8 µH. Its saturation current (Isat) is specified at a particular current level where the inductance drops by a certain percentage. The component's DC resistance (DCR) is a crucial parameter that dictates its power loss characteristics. The specific dimensions of the component are 2.5mm x 2.5mm. It is designed to be surface mounted.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess