EN
  • EN
  • DE

IHLP8787MZER3R3M5A

Part No IHLP8787MZER3R3M5A
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 3.3UH 49A 1.77MOHM SMD  /  3.3 µH Shielded Molded Inductor 49 A 1.77mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Vishay Dale
Series IHLP-8787MZ-5A
Package Tape & Reel
Type Molded
Inductance 3.3 µH
Tolerance ±20%
Current Rating (Amps) 49 A
Current - Saturation (Isat) 41A
Shielding Shielded
DC Resistance (DCR) 1.77mOhm Max
Frequency - Self Resonant 12.8MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 155°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.885" L x 0.866" W (22.48mm x 22.00mm)
Height - Seated (Max) 0.512" (13.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names 541-IHLP8787MZER3R3M5ATR,541-IHLP8787MZER3R3M5ADKR,IHLP8787MZER3R3M5A-ND,541-IHLP8787MZER3R3M5ACT
Standard Package 100
Win Source Part Number 1024140-IHLP8787MZER3R3M5A
Ultra Librarian 3D Model Ultra Librarian IHLP8787MZER3R3M5A CAD Model

Description

The IHLP8787MZER3R3M5A is a high-current inductor manufactured by Vishay. It belongs to the IHLP (Inductor, High Current, Low Profile) series, known for its excellent DC/DC energy storage capabilities and high efficiency.

Applications:

  • DC/DC converters
  • Voltage regulators
  • Power supplies
  • High-current filtering
  • Automotive applications

Features:

  • Inductance: 3.3 μH
  • Tolerance: ±20%
  • Saturation Current (Isat): Specified in the datasheet, typically high for this series.
  • RMS Current (Irms): Specified in the datasheet, indicating the current the inductor can handle continuously.
  • DC Resistance (DCR): Low DCR for high efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Operating Temperature: Wide operating temperature range, suitable for harsh environments.
  • Package: 8.7 mm x 8.7 mm footprint, low profile.

Benefits:

  • High Efficiency: Low DCR minimizes power losses and improves efficiency.
  • High Current Handling: Handles high currents without saturation.
  • Low EMI: Shielded construction reduces electromagnetic interference.
  • Compact Size: Small footprint and low profile save board space.
  • Robust Construction: Suitable for harsh environments due to its wide operating temperature range.

The IHLP8787MZER3R3M5A is designed for high-performance power applications. Its shielded construction minimizes EMI, while its low DCR ensures high efficiency. The compact size makes it suitable for space-constrained applications. The high saturation current allows for stable operation even under heavy load conditions.

Note: Consult the Vishay datasheet for complete specifications, performance curves, and application guidelines.

You May Also Be Interested in

Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess