EN
  • EN
  • DE
  • IT

IL410-X007T

Part No IL410-X007T
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5.3KV TRIAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 5300Vrms
Voltage - Off State 600V
Static dV/dt (Min) 10kV/μs
Current - LED Trigger (Ift) (Max) 2mA
Current - On State (It (RMS)) (Max) 300mA
Current - Hold (Ih) 500μA
Turn On Time 35μs
Forward Voltage 1.16V
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CSA, UR
Win Source Part Number 1045310-IL410-X007T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IL410-X007T CAD Model

Description

The Vishay IL410-X007T is a triac output type optocoupler that is CSA and UR approved.

  • Mounting: surface-mount technology (SMT)
  • Forward Voltage: 1.16V
  • Operating Temperature Range: -55°C to 100°C
  • Package: 6-SMD case
  • Voltage-Off State: 600V
  • Maximum Current-On State (It (RMS)): 300mA
  • Number of Channels: 1
  • Isolation Voltage: 5300Vrms
  • Current Hold (Ih): 500μA
  • Zero-Crossing Circuit: yes
  • Static dV/dt (Min): 10kV/μs
  • Current LED Trigger (Ift) (Max): 2mA
  • Turn-On Time: 35μs
  • Supply and Demand: balanced

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6DIP / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP Black Bag
Lowest to $1.6280
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 250V 4-Pin Mini-Flat Box
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6DIP / Optocoupler Triac AC-OUT 1-CH 800V 6-Pin PDIP Black Bag
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 600V 4-Pin Mini-Flat T/R
Lowest to $1.0506
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD / Optocoupler Triac AC-OUT 1-CH 250V 4-Pin Mini-Flat Tube
Lowest to $0.7961
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD / Optocoupler Triac AC-OUT 1-CH 400V 6-Pin PDIP SMD T/R
Lowest to $0.7586
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 400V 4-Pin Mini-Flat T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD / Triac AC-OUT 1-CH 800V 4-Pin Mini-Flat T/R
Lowest to $0.5214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4806 $58.2478
31+ $3.6764 $113.9684
48+ $3.5615 $170.9520
65+ $3.4466 $224.0290
85+ $3.3318 $283.2030
113+ $2.9870 $337.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess