EN
  • EN
  • DE

IMC1210 10UH 10%

Part No IMC1210 10UH 10%
Manufacturer Vishay
Catalog Fixed Inductors
Description Wirewound Inductor; Inductor Type: High Frequency; Series: IMC; Inductance: 10µH; Inductance Tolerance: ± 10%; DC...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 10 µH
Number of Pins 1210
Q Factor 30
Self Resonant Frequency 33 MHz
Win Source Part Number 991577-IMC1210 10UH 10%
Categories Fixed Inductors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMC1210 10UH 10% CAD Model

Description

The IMC1210 10UH 10% is a wire-wound chip inductor manufactured by Vishay. This component is designed for use in a variety of electronic circuits, providing inductance for filtering, tuning, and impedance matching. The '1210' designation indicates its physical size, a standard surface-mount package. The '10UH' specifies its inductance value as 10 microhenries (µH), and '10%' indicates the tolerance of the inductance value.

Applications

  • RF Circuits: Impedance matching and filtering in radio frequency applications.
  • Power Supplies: Filtering in DC-DC converters and other power supply circuits.
  • Signal Filtering: Noise reduction and signal conditioning in various electronic circuits.
  • Wireless Communication: Matching circuits in wireless devices.
  • High-Frequency Applications: Used in high-frequency circuits requiring stable inductance.

Features

  • Wire-Wound Construction: Offers high Q-factor and excellent performance at high frequencies.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small 1210 package size for space-saving design.
  • High Current Handling: Capable of handling relatively high current levels.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved Circuit Performance: Accurate inductance value ensures optimized circuit function.
  • Efficient Space Utilization: Compact design allows for high-density board layouts.
  • Automated Assembly: Facilitates rapid and cost-effective manufacturing.
  • High Reliability: Stable performance even under demanding conditions.
  • Environmental Compliance: Meets regulatory requirements for environmentally safe components.

Additional Details

The IMC1210 10UH 10% inductor is constructed using a wire-wound coil on a ceramic core. This design provides a high self-resonant frequency (SRF) and a relatively low DC resistance (DCR). The 10% tolerance signifies that the actual inductance value will be within ±10% of the nominal 10 µH value.

Key technical specifications include the inductance (10 µH), tolerance (±10%), SRF, DCR, and rated current. The SRF indicates the frequency at which the inductor's impedance is at its peak, while the DCR represents the resistance of the wire. The rated current is the maximum continuous current the inductor can handle without significant performance degradation or failure.

Vishay provides detailed datasheets for the IMC1210 10UH 10%, including comprehensive electrical characteristics, physical dimensions, and performance curves. Engineers should consult this documentation for accurate component selection and optimal circuit design.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess