EN
  • EN
  • DE

IRFR220TRL

Part No IRFR220TRL
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1187882-IRFR220TRL
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFR220TRL CAD Model

Description

The IRFR220TRL is a N-Channel Power MOSFET from Vishay utilizing advanced HEXFET® power MOSFET technology. It is designed for high-speed switching and optimized for use in various power applications, providing efficient and reliable performance.

Applications:

  • DC-DC Converters: Used in DC-DC converters to efficiently switch power.
  • Power Supplies: Suitable for use in power supplies for various electronic devices.
  • Motor Control: Utilized in motor control circuits to drive motors.
  • Lighting Applications: Can be used in lighting systems for switching and control.
  • Solid State Relays: Employed as switching elements in solid-state relays.

Features:

  • Fast Switching Speed: Provides rapid switching performance, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces gate drive requirements, simplifying circuit design.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
  • Repetitive Avalanche Capability: Withstands repetitive avalanche currents and voltages.

Benefits:

  • High Efficiency: Reduces power loss due to its low on-resistance.
  • Simplified Design: Requires less gate drive power, simplifying the circuit design.
  • Increased Reliability: Withstands avalanche conditions, making it suitable for robust applications.
  • Improved Thermal Performance: Efficient heat dissipation, improving system reliability.
  • Compact Footprint: Available in surface mount packages, conserving board space.

Additional Details:

The IRFR220TRL typically comes in a D-PAK (TO-252) package. Key specifications include a drain-source voltage (VDS) of 200V and a continuous drain current (ID) of up to 3.2A. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. This MOSFET is designed to be RoHS compliant, and it offers a balance of performance and robustness for a wide range of power applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess