The K847P is a Hall effect sensor manufactured by Vishay. These sensors are based on the Hall effect principle, where a voltage difference is produced across an electrical conductor, transverse to an electric current in the conductor and a magnetic field perpendicular to the current. This Hall voltage is directly proportional to the strength of the magnetic field.
Applications
- Brushless DC motor control
- Position sensing
- Speed detection
- Current sensing
- Proximity detection
Features
- High sensitivity
- Low operating voltage
- Small size
- Digital output
- Excellent temperature stability
Benefits
- Provides accurate and reliable detection of magnetic fields.
- Enables efficient control of brushless DC motors.
- Allows for precise position and speed measurement.
- Facilitates compact and space-saving designs.
- Offers stable performance over a wide temperature range.
Additional Details
The K847P typically requires a low operating voltage (e.g., 3.3V or 5V) and provides a digital output signal that can be easily interfaced with microcontrollers and other digital circuits. The specific sensitivity and other electrical characteristics can be found in the device datasheet. Package types vary.
When selecting a Hall effect sensor like the K847P, it is important to consider the required sensitivity, operating voltage, output type, and temperature range for the intended application. Also, review the datasheet for complete specifications and application notes.