EN
  • EN
  • DE

LH1546AABTR-E3

Part No LH1546AABTR-E3
Manufacturer Vishay
Catalog OEM Parts (J - L)
Description Relay Ssr 50MA 1.45V Dc-in 0.12A 350V Ac/dc-out 6-PIN PDIP SMD T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
RoHS Compliant
Win Source Part Number 1069617-LH1546AABTR-E3
Categories OEM Parts(J-L)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH1546AABTR-E3 CAD Model

Description

The LH1546AABTR-E3 is a solid-state relay (SSR) manufactured by Vishay Semiconductors. It is a single-pole, normally open (1-Form-A) switch designed for applications requiring reliable switching and electrical isolation between the control and load circuits. The integrated opto-isolation provides a high degree of safety and prevents ground loops. The '-E3' suffix typically indicates compliance with RoHS standards (Restriction of Hazardous Substances), meaning it is lead-free and environmentally friendly.

Applications

  • Industrial Automation: Used for switching sensors, actuators, and other control elements in automated systems.
  • Telecommunications: Employed in telecom equipment for signal routing and isolation.
  • Power Supplies: Used for load switching and control in power supplies and battery chargers.
  • Security Systems: Integrated into security systems for reliable switching of alarm circuits and control signals.
  • Instrumentation: Utilized in test and measurement equipment for signal routing and isolation.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Solid-State Reliability: Offers a longer lifespan and greater reliability compared to electromechanical relays.
  • Low On-Resistance: Minimizes voltage drop and power dissipation when conducting.
  • Fast Switching Speed: Enables rapid switching of signals.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits

  • Enhanced Safety: High isolation voltage protects control circuits from high-voltage load circuits.
  • Increased Reliability: Solid-state design reduces maintenance and downtime.
  • Improved Performance: Fast switching speed enhances system responsiveness.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental regulations.
  • Compact Size: Allows for smaller and more densely populated circuit boards.

Specifications generally include parameters such as input control voltage range, load voltage rating, load current rating, and isolation voltage. The low on-resistance contributes to energy efficiency by minimizing power loss during operation. The RoHS compliance makes it suitable for applications where environmental considerations are important. It is crucial to consult the specific datasheet for detailed specifications of the LH1546AABTR-E3 to ensure it meets the requirements of the intended application.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess