The MBRF3035CT is a Schottky Barrier Rectifier from Vishay Semiconductors. It's designed for high-efficiency rectification in various power supply and circuit applications. This device features a low forward voltage drop, which minimizes power loss and improves overall system efficiency. Its robust construction allows it to handle substantial forward current and surge current conditions.
Applications
- Switching power supplies
- Freewheeling diodes
- Polarity protection applications
- DC-DC converters
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring for overvoltage protection
- RoHS compliant
Benefits
- Improved system efficiency due to low forward voltage drop
- Increased reliability due to high surge current capability
- Reduced power loss and heat dissipation
- Enhanced protection against voltage transients
- Environmentally friendly due to RoHS compliance
Technical Specifications
The MBRF3035CT has a maximum repetitive peak reverse voltage of 35V. It is capable of handling a forward current of 30A. Its operating temperature range is -65°C to +150°C. The forward voltage at 15A is typically 0.55V. The device is provided in a TO-220AB package. This package provides good thermal performance allowing the device to operate at higher power levels without overheating. The device also boasts a low reverse leakage current.
The MBRF3035CT is a suitable choice for applications requiring efficient rectification and robust performance. Its combination of low forward voltage drop, high surge current capability, and reliable operation makes it an excellent option for demanding power supply designs.