EN
  • EN
  • DE

MCU0805MC2209FP500

Part No MCU0805MC2209FP500
Manufacturer Vishay
Catalog OEM Parts (M - N)
Description Mcu 0805-50 1% At P5 22R0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959644-MCU0805MC2209FP500
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCU0805MC2209FP500 CAD Model

Description

The MCU0805MC2209FP500 is a thick film chip resistor manufactured by Vishay. It is a precision resistor designed for general purpose applications requiring stable and reliable resistance in a compact 0805 package. This resistor features a metal glaze on high quality ceramic, offering superior stability over a wide range of environmental conditions.

Applications:

  • General purpose circuit design and prototyping.
  • Current sensing in low-power circuits.
  • Voltage dividers in signal conditioning circuits.
  • Pull-up and pull-down resistors for digital circuits.
  • Filtering and termination circuits.

Features:

  • Thick film chip resistor.
  • 0805 package size (2.0 mm x 1.25 mm).
  • Resistance value: 22.0 Ohms (2209 indicates 220 x 10^1 Ohms).
  • Tolerance: ±1% (F indicates 1% tolerance).
  • Temperature coefficient: ±100 ppm/°C (ppm = parts per million).
  • Power rating: 0.125 W (1/8 W).
  • Operating temperature range: -55°C to +155°C.
  • Lead-free and RoHS compliant.

Benefits:

  • High precision: 1% tolerance ensures accurate resistance values.
  • Excellent stability: Low temperature coefficient minimizes resistance changes over temperature.
  • Compact size: 0805 package allows for high-density circuit designs.
  • Reliable performance: Thick film construction provides long-term stability and reliability.
  • Easy to use: Surface mount design simplifies assembly.
  • Wide operating temperature range: Suitable for a variety of applications.

Additional Details:

The MCU0805MC2209FP500 is available in tape and reel packaging for automated assembly. The recommended soldering profile should be followed to ensure proper solder joint formation. The datasheet provides detailed information on the device's electrical characteristics, derating curves, and soldering recommendations. The resistor is non-inductive, making it suitable for high-frequency applications. Care should be taken to avoid exceeding the maximum power rating to prevent damage to the resistor.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess