EN
  • EN
  • DE

MLV0603E31403T

Part No MLV0603E31403T
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description VARISTOR 25.5V 30A 0603 / 25.5 V 30 A Varistor 1 Circuit Surface Mount 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Vishay Beyschlag/Draloric/BC Components
Package Tape & Reel
Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 23 V
Varistor Voltage (Typ) 25.5 V
Varistor Voltage (Max) 28 V
Current - Surge 30 A
Energy 0.1J
Number of Circuits 1
Capacitance @ Frequency 225 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names BC3187DKR,BC3187CT,BC3187TR
Standard Package 4,000
Win Source Part Number 974440-MLV0603E31403T
Ultra Librarian 3D Model Ultra Librarian MLV0603E31403T CAD Model

Description

The Vishay TVS-Varistors are high-quality circuit protection components that are ideal for use in various electronic applications.

  • Capacitance: 225 pF @ 1 MHz
  • Varistor Voltage Range: 23V to 28V
  • Maximum Surge Current Rating: 30A
  • Packaging: Tape and reel
  • Maximum AC Voltage: 14V
  • Maximum DC Voltage: 18V
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
Lowest to $0.1016
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1090 $57.7700
1,135+ $0.1021 $115.8835
1,760+ $0.0986 $173.5360
2,530+ $0.0915 $231.4950
3,285+ $0.0880 $289.0800
4,105+ $0.0845 $346.8725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess