EN
  • EN
  • DE

MMA02040C1331FB000

Part No MMA02040C1331FB000
Manufacturer Vishay
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Operating Supply Voltage 200 V
Resistance 1.33 kΩ
RoHS Compliant
Win Source Part Number 1079341-MMA02040C1331FB000
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMA02040C1331FB000 CAD Model

Description

The MMA02040C1331FB000 is a thin film resistor from Vishay, known for its high precision and stability. These resistors are commonly used in applications requiring tight tolerances and reliable performance over a wide range of operating conditions. They are manufactured using advanced thin film technology, ensuring consistent electrical characteristics.

Applications:

  • Precision Measurement Equipment: Used in multimeters, calibrators, and other instruments where accurate resistance values are critical.
  • Medical Equipment: Employed in medical devices that require high reliability and stability, such as patient monitoring systems.
  • Automotive Electronics: Utilized in automotive control units (ECUs) and sensor circuits due to their robustness and tolerance to harsh environments.
  • Industrial Automation: Incorporated into industrial control systems, power supplies, and motor drives for precise current and voltage regulation.
  • Audio Equipment: Found in high-end audio amplifiers and preamplifiers where low noise and stable resistance values are essential for sound quality.

Features:

  • Thin Film Technology: Provides excellent stability and precision compared to other resistor types.
  • High Precision: Offers tight tolerance, typically 0.1% or better.
  • Low Temperature Coefficient of Resistance (TCR): Ensures minimal resistance change over a wide temperature range.
  • Excellent Long-Term Stability: Maintains stable resistance values over extended periods, enhancing reliability.
  • Small Size: Compact dimensions for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.
  • Standard Resistance Values: Available in a wide range of standard resistance values.

Benefits:

  • Accurate Measurements: Ensures precise and reliable measurements in sensitive electronic circuits.
  • Stable Performance: Provides consistent performance over temperature and time, improving system reliability.
  • Reduced Noise: Contributes to lower noise levels in audio and instrumentation applications.
  • Long Service Life: Extends the lifespan of electronic devices due to high reliability and stability.
  • Design Flexibility: Allows for more compact and efficient circuit designs.

Additional Details:

The MMA02040C1331FB000 resistor has a resistance value of 1.33 kΩ. The power rating is typically 0.25W. The operating temperature range typically spans from -55°C to +155°C. These resistors are typically supplied in tape and reel packaging for automated assembly processes. The termination material is usually a lead-free option, supporting environmentally friendly manufacturing. The resistor's construction includes a ceramic substrate with a thin film resistive layer, passivated for protection against environmental factors. The specific part number indicates details like the resistor's size, tolerance, TCR, and packaging.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0520 $57.9800
2,705+ $0.0427 $115.5035
4,190+ $0.0413 $173.0470
5,765+ $0.0401 $231.1765
7,465+ $0.0387 $288.8955
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess