EN
  • EN
  • DE

T4112002051-000

Part No T4112002051-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG FMALE 5POS GOLD SCREW / 5 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Plug, Female Sockets
Number of Positions 5
Shell Size - Insert M12-5
Mounting Type Free Hanging (In-Line), Right Angle
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell, Coupling Nut
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 60V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41120
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names A129285,T4112002051-000-ND,-T4112002051-000-SI
Standard Package 1
Win Source Part Number 1031950-T4112002051-000
Ultra Librarian 3D Model Ultra Librarian T4112002051-000 CAD Model

Description

The TE Connectivity AMP Connectors T4112002051-000 is a circular connector that comes with a backshell and coupling nut.

  • Package: Bulk
  • Standard Package: 1
  • Shell Size: M12-5
  • Operating Temperature: -40°C to 85°C
  • Voltage Rating: 60V
  • Ingress Protection: IP67 - dust tight, waterproof
  • Shell Material: Brass with nickel finish
  • Insert Material: Polyamide (PA), nylon
  • Current Rating: 4A
  • Mounting: Free hanging (in-line) or right-angle
  • HTSUS Code: 8536.69.4020
  • ECCN: EAR99

You May Also Be Interested in

Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess