EN
  • EN
  • DE

MMA02040C4703FB000

Part No MMA02040C4703FB000
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thin Film 1406 470K Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Conformal
Composition Thin Film
Contact Plating Tin
Diameter 1.4 mm
Lead Free Lead Free
Length 3.6 mm
Max Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Operating Supply Voltage 200 V
Packaging Tape and Reel
Power Rating 300 mW
Radiation Hardening No
Resistance 470 kΩ
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Tolerance 1 %
Voltage Rating 150 V
Win Source Part Number 1106605-MMA02040C4703FB000
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA02040C4703FB000 CAD Model

Description

The MMA02040C4703FB000 is a precision thin film resistor manufactured by Vishay. This resistor is designed for applications requiring high stability, tight tolerance, and low noise. Its excellent performance characteristics make it suitable for a wide range of precision circuits.

Applications:

  • Precision Instrumentation: Used in test and measurement equipment where accuracy is paramount.
  • Medical Devices: Employed in medical equipment requiring high reliability and precision.
  • Audio Equipment: Utilized in high-end audio amplifiers and preamplifiers for minimal distortion.
  • Control Systems: Used in feedback loops and control circuits for precise control of parameters.
  • Aerospace Applications: Employed in aerospace electronics where reliability and stability are critical.

Features:

  • Thin Film Technology: Provides excellent stability and low noise.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • Small Size: Compact 0204 package for space-constrained applications.

Benefits:

  • High Accuracy: Tight tolerance ensures precise circuit performance.
  • Excellent Stability: Thin film technology provides stable resistance values over time and temperature.
  • Low Noise: Minimizes unwanted noise in sensitive circuits.
  • Reliable Performance: Vishay's manufacturing ensures consistent and dependable operation.

Specifications:

The MMA02040C4703FB000 has a resistance value of 470 kΩ. It features a tolerance of ±1% and a temperature coefficient of resistance (TCR) of ±50 ppm/°C. The power rating is typically 0.25W. The operating temperature range is typically from -55°C to +155°C. The resistor is lead-free and RoHS compliant.

You May Also Be Interested in

Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0460 $57.9600
3,060+ $0.0378 $115.6680
4,735+ $0.0367 $173.7745
6,515+ $0.0355 $231.2825
8,450+ $0.0342 $288.9900
11,280+ $0.0307 $346.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,819 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess