EN
  • EN
  • DE

MSP10A01-202G

Part No MSP10A01-202G
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831731-MSP10A01-202G
Ultra Librarian 3D Model Ultra Librarian MSP10A01-202G CAD Model

Description

The MSP10A01-202G is a thick film resistor network manufactured by Vishay. It's a single in-line package (SIP) containing multiple resistors with a common termination. These resistor networks are designed to provide matched resistance values and improve circuit density compared to using discrete resistors. The '202G' likely indicates a resistance value of 2kΩ (20 x 10^2 Ohms) with a 'G' tolerance code which usually means ±2%.

Applications

  • Voltage Dividers: Creating precise voltage dividers for biasing circuits or setting reference voltages.
  • Current Limiting: Limiting current in LED circuits or other sensitive components.
  • Pull-up/Pull-down Resistors: Providing pull-up or pull-down resistors for digital logic circuits.
  • Feedback Resistors: Providing feedback in operational amplifier circuits.
  • Instrumentation Amplifiers: Used in precision instrumentation amplifier circuits.

Features

  • Multiple Resistors in a Single Package: Saves board space and simplifies assembly.
  • Matched Resistance Values: Ensures consistent performance across all resistors in the network.
  • Thick Film Construction: Provides good stability and reliability.
  • Single In-Line Package (SIP): Easy to mount and solder.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Reduced Board Space: Saves valuable board space compared to using discrete resistors.
  • Improved Circuit Performance: Ensures consistent and predictable circuit behavior.
  • Simplified Assembly: Reduces assembly time and costs.
  • Increased Reliability: Provides a robust and reliable solution for resistor applications.
  • Cost-Effective Solution: Offers a cost-effective solution compared to using multiple discrete resistors.

Additional Details

The MSP10A01-202G has a power rating per resistor and a total package power rating. Resistance tolerance is typically ±2% (G). The temperature coefficient of resistance (TCR) specifies how much the resistance changes with temperature. The operating temperature range usually spans from -55°C to +125°C. It's important to consult the official Vishay datasheet for precise electrical characteristics, thermal performance, and recommended soldering procedures for optimal operation. The datasheet will also specify the number of resistors within the network and their individual power ratings.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6897 $58.6245
205+ $0.5660 $116.0300
320+ $0.5483 $175.4560
440+ $0.5306 $233.4640
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 421 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess