EN
  • EN
  • DE

PTCTT95R909GTE013

Part No PTCTT95R909GTE013
Manufacturer Vishay
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994520-PTCTT95R909GTE013
Categories OEM Parts(O-R)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTCTT95R909GTE013 CAD Model

Description

The PTCTT95R909GTE013 is a surface-mount thermistor manufactured by Vishay. A thermistor is a type of resistor whose resistance varies significantly with temperature, more so than in standard resistors. Thermistors are typically used in temperature sensing and control applications. The PTCTT95R909GTE013 is designed for accurate and reliable temperature measurement in a compact form factor.

Applications

  • Temperature compensation: Used to compensate for temperature-induced variations in electronic circuits.
  • Temperature sensing: Employed in thermostats, temperature gauges, and other temperature-sensing devices.
  • Overcurrent protection: Can act as a resettable fuse in certain circuit configurations.
  • Automotive electronics: Used in engine control systems, climate control, and other automotive applications.
  • Medical devices: Ensures accurate temperature monitoring in medical equipment.

Features

  • High accuracy: Provides precise temperature measurements, ensuring reliable performance.
  • Small size: Enables easy integration into compact electronic devices.
  • Fast response time: Quickly responds to changes in temperature, improving system performance.
  • Surface mount design: Facilitates automated assembly processes, reducing manufacturing costs.
  • Wide temperature range: Operates reliably over a broad range of temperatures, ensuring versatility.

Benefits

  • Improved temperature control: Enables precise control of temperature in various applications.
  • Enhanced system performance: Compensates for temperature-induced errors, improving accuracy.
  • Reduced manufacturing costs: Surface mount design facilitates automated assembly, reducing labor costs.
  • Increased reliability: Robust design ensures reliable operation over a long lifespan.
  • Versatile applications: Suitable for a wide range of temperature-sensing and control applications.

Additional Details

The PTCTT95R909GTE013 is a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as temperature increases. Its resistance at a specific temperature (typically 25°C) is a key parameter, and the datasheet should be consulted for the exact value and tolerance. Other important specifications include the B-value (a measure of the thermistor's sensitivity to temperature), the operating temperature range, and the maximum power dissipation. The thermistor is typically constructed from a ceramic material and encapsulated in a protective coating. Its small size and surface-mount design make it suitable for high-density circuit board assemblies.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9877 $59.7540
48+ $2.4514 $117.6672
73+ $2.3748 $173.3604
101+ $2.2981 $232.1081
130+ $2.2215 $288.7950
174+ $1.9917 $346.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess