The PTN1206E2001BBT1 is a precision thin film chip resistor from Vishay. It is engineered for applications that demand high stability, tight tolerance, and a low-temperature coefficient of resistance (TCR). As part of the PTN series, it provides exceptional reliability and accuracy, making it suitable for use in precision circuits, instrumentation, and other applications where consistent performance is paramount.
Applications:
- Precision Circuits
- Instrumentation
- Medical Equipment
- Test and Measurement Equipment
- Automotive Electronics
Features:
- Thin Film Resistor Technology
- Small 1206 Package Size
- High Stability
- Tight Tolerance
- Low Temperature Coefficient of Resistance (TCR)
Benefits:
- Ensures accurate and consistent performance in precision circuits
- Allows for high-density mounting due to its small footprint
- Provides stable operation across a wide range of temperatures
- Minimizes resistance drift over time
- Reduces the need for frequent calibration, saving time and resources
Additional Details:
The PTN1206E2001BBT1 has a resistance value of 2 kΩ and a tolerance of ±0.1%. Its TCR is typically ±25 ppm/°C. The resistor is constructed using a thin film process, which ensures excellent stability and precision. The 1206 package size makes it suitable for high-density circuit board layouts. The PTN series resistors are also RoHS compliant, making them environmentally friendly.
Designed to meet the demanding requirements of precision circuits, the PTN1206E2001BBT1 maintains a consistent resistance value over a wide range of operating conditions thanks to its high stability and low TCR. It is commonly used in medical equipment, test and measurement instrumentation, and automotive electronics where accuracy and reliability are critical. Its small size, exceptional performance, and compliance with environmental standards make it a versatile choice for numerous applications.