The RR1608MC51R1FEO is a thick film chip resistor manufactured by Vishay. This resistor is designed for general-purpose applications where stable and reliable resistance is required. It is available in a standard surface-mount package, allowing for automated assembly processes and efficient PCB layout. The RR1608MC51R1FEO offers a specific resistance value of 51.1 ohms and a tolerance, catering to diverse circuit design requirements. Its robust construction ensures stable performance even under harsh environmental conditions.
Applications
- General-purpose circuit design
- Voltage dividers
- Current limiting
- Pull-up/pull-down resistors
- Consumer electronics
Features
- Thick film resistive element
- Surface mount package
- Fixed resistance value
- Tight tolerance options
- High stability
- RoHS compliant
Benefits
- Stable resistance values ensure accurate circuit performance.
- Surface mount package enables automated assembly and reduces manufacturing costs.
- Wide resistance range provides flexibility in circuit design.
- Tight tolerance options allow for precise circuit calibration.
- High stability ensures reliable performance under varying environmental conditions.
Technical Specifications
The RR1608MC51R1FEO resistor typically comes in a 0603 package size. The power rating is typically 0.1W. The temperature coefficient of resistance (TCR) is usually ±100 ppm/°C or ±200 ppm/°C. The operating temperature range is generally -55°C to +155°C. Standard resistance tolerances available include ±1%. The resistor is constructed using a thick film resistive element on a ceramic substrate, providing good stability and reliability. The terminals are typically made of solder-plated nickel barrier for excellent solderability. Resistance value is 51.1 Ohms.