EN
  • EN
  • DE

RS07K-M3P-08

Part No RS07K-M3P-08
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835771-RS07K-M3P-08
Ultra Librarian 3D Model Ultra Librarian RS07K-M3P-08 CAD Model

Description

The RS07K-M3P-08 is a surface-mount rectifier manufactured by Vishay. This component is designed for general-purpose rectification applications and features a compact size and high surge current capability. It is commonly used in power supplies, adapters, and other electronic devices requiring efficient rectification.

Applications

  • Power Supplies: Used for converting AC voltage to DC voltage in power supplies.
  • Adapters: Employed in AC/DC adapters for various electronic devices.
  • Battery Chargers: Utilized in charging circuits for rechargeable batteries.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse voltage connections.
  • LED Lighting: Integrated into LED drivers for voltage rectification.

Features

  • Surface Mount Package: Facilitates automated assembly processes.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Forward Voltage Drop: Reduces power loss during conduction.
  • Glass Passivated Chip Junction: Enhances reliability and stability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Efficient Rectification: Provides reliable AC to DC conversion with minimal power loss.
  • Enhanced Reliability: Glass passivated junction ensures stable performance.
  • Compact Design: Surface mount package saves board space.
  • Robust Performance: High surge current capability protects against voltage spikes.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The RS07K-M3P-08 rectifier has specific voltage and current ratings designed for general purpose rectification. Its surface mount package is designed for easy integration into automated assembly lines. The glass passivated chip junction enhances the device's long-term reliability and stability. Its electrical characteristics include a low forward voltage at specified current levels and a maximum reverse leakage current. The construction materials and manufacturing processes are designed for consistency and reliability in various operating conditions.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess