EN
  • EN
  • DE

S849TR

Part No S849TR
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090598-S849TR
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S849TR CAD Model

Description

The S849TR is a silicon photodiode manufactured by Vishay. It is a highly sensitive photodiode designed for a variety of light detection applications. This photodiode is characterized by its wide spectral response, high linearity, and fast switching speed.

Applications

  • Light meters
  • Optical sensors
  • Bar code scanners
  • Smoke detectors
  • Medical devices
  • Industrial automation

Features

  • High sensitivity: Provides excellent response to low light levels.
  • Wide spectral response: Detects light across a broad range of wavelengths.
  • Fast switching speed: Allows for rapid detection of changes in light intensity.
  • High linearity: Provides accurate measurement of light intensity over a wide range.
  • Low dark current: Minimizes noise and improves signal-to-noise ratio.
  • Small package size: Facilitates integration into compact designs.

Benefits

  • Accurate light detection: The high sensitivity and linearity ensure precise measurement of light intensity.
  • Fast response: The fast switching speed enables rapid detection of changes in light intensity.
  • Improved signal-to-noise ratio: The low dark current minimizes noise and enhances the clarity of the detected signal.
  • Versatile applications: The wide spectral response makes it suitable for a variety of light detection applications.
  • Compact design: The small package size allows for integration into space-constrained devices.

Additional Details

The S849TR photodiode is typically operated in a reverse bias configuration. The photocurrent generated by the photodiode is proportional to the incident light intensity. The specific characteristics of the photodiode, such as the spectral response and sensitivity, are detailed in the Vishay datasheet. Proper circuit design and shielding are essential to minimize noise and ensure accurate light detection. The operating temperature range and maximum ratings should be carefully considered to ensure reliable operation.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess