EN
  • EN
  • DE

S869T-GS08

Part No S869T-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 310672-S869T-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S869T-GS08 CAD Model

Description

The S869T-GS08 is a silicon PIN photodiode manufactured by Vishay Semiconductors. It is primarily designed for infrared (IR) detection. This device converts incoming light, specifically IR radiation, into an electrical current. The electrical current produced is proportional to the intensity of the incident light.

Applications:

  • Infrared Remote Control Receivers: Detecting and decoding IR signals from remote control devices.
  • Light Curtains (Safety Barriers): Used in safety systems to detect interruptions in IR beams, ensuring safety in industrial environments.
  • Proximity Sensors: Detecting the presence of objects by sensing the reflected IR light.
  • Optical Encoders: Measuring position and speed by detecting variations in light patterns.
  • IR Data Communication: Wireless data transmission using IR light, such as in legacy PDA and computer systems.

Features:

  • High Sensitivity to Infrared Light: Optimized for the detection of IR radiation with a specific wavelength.
  • Fast Response Time: Rapidly responds to changes in the intensity of IR light.
  • Narrow Acceptance Angle: Limits the field of view to reduce ambient light interference.
  • Low Capacitance: Facilitates high-frequency performance and minimizes signal distortion.
  • Small Package: Compact design allows for integration into small form factor devices.
  • GS08 Package: Specifies a particular package type, likely RoHS compliant.

Benefits:

  • Reliable Infrared Detection: Provides dependable and precise detection of IR signals.
  • Enhanced Noise Immunity: Narrow viewing angle reduces interference from ambient light sources.
  • Efficient Signal Processing: Quick response time allows for high-speed data transfer.
  • Compact Integration: Small package allows for easy implementation in devices with limited space.
  • Environmentally Compliant: GS08 package is likely RoHS compliant, ensuring environmental friendliness.

Additional Details:

The S869T-GS08 typically features a peak sensitivity wavelength within the 800 to 1000 nm range, tailored for infrared detection. The reverse voltage is usually around 30V. It often integrates an optical filter to block visible light and enhance sensitivity to IR. The acceptance angle is an essential parameter that defines the field of view for IR detection. The 'GS08' suffix likely indicates a lead-free or RoHS-compliant package. As with other photodiodes, a transimpedance amplifier is typically used to convert the photocurrent into a voltage signal. Proper shielding and filtering are important to reduce noise and interference. The S869T-GS08 is designed for reliability in various operating conditions. Its focused sensitivity to IR and compact form factor make it ideal for many consumer and industrial applications that rely on IR sensing. The GS08 designation signifies compliance with environmental standards, making it a preferred choice in modern electronic designs. It plays a vital role in the proper operation of remote controls, safety barriers, and other IR-based devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess