EN
  • EN
  • DE

S913TR

Part No S913TR
Manufacturer Vishay
Catalog PMIC - Power Supply Controllers, Monitors
Description MOSMIC for TV-Tuner Prestage with 9 V Supply Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1245921-S913TR
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S913TR CAD Model

Description

The S913TR is a silicon NPN epitaxial planar transistor from Vishay. It's designed for use in a variety of general-purpose amplifier and switching applications where a small signal transistor is needed.

Applications:

  • General-purpose amplification
  • Switching circuits
  • Driver stages
  • Oscillator circuits

Features:

  • High current gain (hFE)
  • Low saturation voltage
  • High transition frequency
  • Epitaxial planar construction for reliable performance
  • Small plastic package for high packing density

Benefits:

  • Provides efficient amplification for a wide range of signals.
  • Enables efficient switching operation.
  • Suitable for high-frequency applications.
  • Offers reliable performance in various operating conditions.
  • Saves board space in compact designs.

Additional Details:

The S913TR features a collector-emitter voltage (VCEO) of 40V, a collector current (IC) of 0.2A, and a power dissipation of 0.35W. Its typical current gain (hFE) ranges from 100 to 300 depending on the operating conditions. The transition frequency is typically 150 MHz. The operating and storage junction temperature range is -55 to +150 °C.

This transistor is commonly used in consumer electronics, industrial controls, and other electronic equipment where a general-purpose NPN transistor is required.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess