EN
  • EN
  • DE

SD214DE

Part No SD214DE
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188911-SD214DE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD214DE CAD Model

Description

The SD214DE is a Schottky Barrier Rectifier manufactured by Vishay. This diode is designed for high-efficiency rectification and fast switching applications.

Applications

  • Switching power supplies: As a rectifier in secondary side circuits to improve efficiency.
  • DC-DC converters: In step-up or step-down converters to rectify the output voltage.
  • Freewheeling diodes: In inductive circuits to prevent voltage spikes.
  • Polarity protection: To prevent reverse polarity damage in electronic circuits.
  • High-frequency inverters: In inverter circuits to rectify the AC output.

Features

  • Low forward voltage drop: Reduces power losses and improves efficiency.
  • High surge current capability: Withstands high surge currents without failure.
  • Fast switching speed: Enables high-frequency operation.
  • Low reverse leakage current: Minimizes reverse current losses.
  • AEC-Q101 qualified: Suitable for automotive applications.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved system efficiency: Reduces power consumption and heat dissipation.
  • Enhanced system reliability: Provides robust performance and withstands harsh operating conditions.
  • Simplified circuit design: Easy to implement in various rectifier circuits.
  • Reduced component count: Integrates multiple functions into a single device.
  • Lower system cost: Optimizes system cost by improving efficiency and reducing component count.

Additional Details

The SD214DE is typically packaged in a DO-214AC (SMA) surface-mount package. Key specifications include its maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). The operating temperature range is typically from -55°C to +150°C. The low forward voltage drop and fast switching speed contribute to its high efficiency. This diode is commonly used in power electronics applications where efficiency and reliability are critical requirements. The SMA package allows for good thermal dissipation, which is important for power handling.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0678 $60.8136
28+ $4.1582 $116.4296
44+ $4.0282 $177.2408
60+ $3.8983 $233.8980
77+ $3.7683 $290.1591
103+ $3.3785 $347.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess