The SFH617A-2038 is a high isolation voltage optocoupler from Vishay Semiconductors, designed for applications requiring robust electrical isolation and reliable signal transfer. This optocoupler is frequently used in power supplies, industrial automation, and telecommunications equipment to ensure safety and performance. The “2038” likely refers to a specific binning or manufacturing date code.
Applications:
- Switch Mode Power Supplies (SMPS): Provides feedback isolation between primary and secondary sides.
- Programmable Logic Controllers (PLCs): Isolates I/O modules from sensitive control units.
- Industrial Automation Equipment: Used in various sensors, actuators, and control systems.
- Telecommunications Systems: Provides galvanic isolation in communication interfaces.
- Motor Control Circuits: Isolates control signals from high-voltage motor drive circuitry.
Features:
- High Isolation Voltage: Provides robust electrical isolation for safety.
- CTR (Current Transfer Ratio): Ensures efficient signal transfer with a defined CTR range.
- High Collector-Emitter Voltage: Supports high voltage operation on the output side.
- Compact DIP Package: Simplifies PCB mounting.
- RoHS Compliant: Meets environmental safety standards.
Benefits:
- Enhanced Safety: Protects against high-voltage hazards and improves system safety.
- Improved Reliability: Prevents ground loops and noise interference.
- Efficient Signal Transfer: Ensures accurate and reliable signal transmission.
- Easy Integration: Simplifies design and manufacturing.
- Compact Footprint: Saves valuable PCB space.
Technical Specifications:
The SFH617A-2038 features a high isolation voltage, typically 5.3 kV. The forward current and collector-emitter voltage are specified in the datasheet and are designed for optimal performance. The device is available in a DIP package for easy mounting on PCBs. Compliant with RoHS standards, it aligns with environmental safety regulations.