EN
  • EN
  • DE

SI1051DL

Part No SI1051DL
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189514-SI1051DL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI1051DL CAD Model

Description

The SI1051DL is a P-Channel MOSFET manufactured by Vishay Semiconductors. This MOSFET is designed for load switching applications where low on-resistance (RDS(on)) and fast switching speeds are crucial. Its compact package makes it suitable for portable devices and space-constrained applications.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Conversion
  • Battery Management Systems
  • Motor Control

Features

  • P-Channel MOSFET
  • Low RDS(on)
  • Fast Switching Speed
  • Small Footprint
  • TrenchFET® Power MOSFET Technology
  • Lead (Pb)-free and Halogen-free

Benefits

  • Efficient Load Switching: The low RDS(on) minimizes power loss and increases efficiency in load switching applications.
  • Reduced Power Consumption: Lower RDS(on) directly translates to less heat dissipation and lower energy consumption.
  • Space Saving: The small footprint allows for use in compact and portable devices.
  • High Performance: Fast switching speeds enable high-frequency operation and improved system performance.
  • Environmentally Friendly: Lead (Pb)-free and Halogen-free construction complies with environmental regulations.

Additional Details

The SI1051DL features a typical RDS(on) of around 0.045 Ohms at a gate-source voltage (VGS) of -4.5V and a drain current (ID) of -4.8A. It is available in a PowerPAK® SC-75 package. The device is rated for a maximum drain-source voltage (VDS) of -20V and a continuous drain current of -4.8A. It operates over a junction temperature range of -55°C to +150°C. The gate threshold voltage is typically around -1.0V. The device is designed for surface mount technology (SMT) assembly and is supplied on tape and reel for automated handling.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess