EN
  • EN
  • DE

DSSK40-0015B

Part No DSSK40-0015B
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description Power Schottky Rectifier with common cathode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 15V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) @ If 440mV @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10mA @ 15V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Package TO-3P-3 Full Pack
Manufacturer Package TO-247AD
Win Source Part Number 1170001-DSSK40-0015B
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name DSSK40-0015B
Introduction Date October 24, 2000
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian DSSK40-0015B CAD Model

Description

The IXYS DSSK40-0015B is a pair of common cathode Schottky diodes with a current rating of 20A. It has a fast recovery speed of 200mA (Io) and a voltage drop of 440mV @ 20A.

  • Package: TO-247AD package
  • Operating temperature: -55°C to 150°C
  • Maximum reverse voltage: 15V
  • Forward voltage: 4.5V to 35V
  • Application: suitable for use in discrete semiconductor products.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess