EN
  • EN
  • DE

SI1410EDH-T1-GE3

Part No SI1410EDH-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189534-SI1410EDH-T1-GE3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI1410EDH-T1-GE3 CAD Model

Description

The SI1410EDH-T1-GE3 is a P-Channel 30 V MOSFET from Vishay. This device is designed for load switching and power management applications where high efficiency and small size are critical. The device is available in a PowerPAK® SC-70 package.

Applications

  • Load Switching
  • Battery Management Systems
  • DC-DC Converters
  • Power Management in Portable Devices
  • High-Efficiency Power Switching

Features

  • P-Channel MOSFET
  • Low On-Resistance: RDS(on) = 0.045 Ω at VGS = -10 V
  • Low Threshold Voltage: VGS(th) = -1.5 V (Typical)
  • Fast Switching Speed
  • Small Footprint: PowerPAK® SC-70 Package
  • Halogen-free According to IEC 61249-2-21 Definition

Benefits

  • High Efficiency: The low on-resistance minimizes power loss during switching, resulting in increased energy efficiency.
  • Extended Battery Life: Low threshold voltage and gate charge make it suitable for battery-powered devices, prolonging battery life.
  • Compact Design: The PowerPAK® SC-70 package allows for high-density board layouts in space-constrained applications.
  • Simplified Design: Low threshold voltage simplifies the gate drive requirements, reducing component count and cost.
  • Environmentally Friendly: The halogen-free construction complies with environmental standards.

Technical Specifications

  • Polarity: P-Channel
  • Maximum Drain-Source Voltage (VDS): -30 V
  • Gate-Source Voltage (VGS): ±20 V
  • Continuous Drain Current (ID): -6.3 A
  • Pulsed Drain Current (IDM): -25 A
  • Total Power Dissipation (PD): 2.5 W
  • Operating Temperature: -55 °C to +150 °C
  • Package: PowerPAK® SC-70

The Vishay SI1410EDH-T1-GE3 P-Channel MOSFET is designed for high-efficiency power management in a compact form factor. Its low on-resistance, fast switching speed, and small package make it an ideal solution for a range of portable and power-sensitive applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,210 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess