EN
  • EN
  • DE
  • IT

SI2301BDS-T1

Part No SI2301BDS-T1
Manufacturer Vishay
Description P-Channel 2.5-V (G-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1248806-SI2301BDS-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2301BDS-T1 CAD Model

Description

The SI2301BDS-T1 is a P-Channel MOSFET manufactured by Vishay. It is designed for low-voltage, low on-resistance switching applications. This MOSFET is commonly used in portable devices, load switching, and power management circuits due to its small size and efficient performance.

Applications

  • Load Switching: Used as a switch to control power to different loads in battery-powered devices.
  • Battery Management Systems: Employed in battery chargers and protection circuits.
  • DC-DC Conversion: Used in low-power DC-DC converters.
  • Portable Devices: Ideal for use in mobile phones, tablets, and other portable electronics.

Features

  • Low On-Resistance: Minimizes power loss during conduction, improving efficiency.
  • Low Threshold Voltage: Allows for easy driving from low-voltage logic circuits.
  • Small Footprint: Available in a small surface mount package (SOT-23) for space-saving designs.
  • High Current Capability: Capable of handling moderate levels of current.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Simplified Design: Low threshold voltage simplifies the driving circuitry.
  • Space-Saving Solution: Small package allows for high-density board layouts.
  • Extended Battery Life: Efficient performance contributes to longer battery life in portable devices.

Additional Details

The SI2301BDS-T1 is characterized by its drain-source voltage, gate-source voltage, drain current, and on-resistance. The datasheet provides detailed electrical characteristics, thermal performance, and application guidelines. It is important to consult the datasheet for proper operation and to ensure that the device is operated within its specified limits. The gate charge and capacitances are important parameters for high-frequency switching applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
265+ $0.3784 $100.2760
415+ $0.3656 $151.7240
590+ $0.3400 $200.6000
765+ $0.3273 $250.3845
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,230 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess