EN
  • EN
  • DE
  • IT

SI2305DS-TI-E3

Part No SI2305DS-TI-E3
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1309+
Reference case SOT-23
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 712119-SI2305DS-TI-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI2305DS-TI-E3 CAD Model

Description

The SI2305DS-TI-E3 is a P-Channel MOSFET manufactured by Vishay. It is designed for low voltage, low on-resistance switching applications. This MOSFET is commonly used in portable devices, load switching, and power management circuits where efficiency and space are critical.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Found in power management circuits for regulating voltage and current.
  • Portable Devices: Employed in battery-powered devices such as smartphones, tablets, and laptops.
  • DC-DC Converters: Suitable for use in DC-DC converters for voltage regulation.
  • Battery Protection: Used in battery protection circuits to prevent overcharge and overdischarge.

Features:

  • P-Channel MOSFET: Allows for easy driving with low-side gate drive.
  • Low On-Resistance: Offers low drain-source on-resistance (RDS(on)) for efficient switching.
  • Low Threshold Voltage: Designed with a low gate threshold voltage (VGS(th)) for easy turn-on.
  • Small Footprint: Available in a small surface-mount package for space-constrained applications.
  • TrenchFET® Power MOSFET: Utilizes Vishay's TrenchFET® technology for improved performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation and improves overall efficiency.
  • Longer Battery Life: Reduces power consumption in battery-powered devices, extending battery life.
  • Simplified Circuit Design: Low threshold voltage simplifies gate drive requirements.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Enhanced Reliability: Provides reliable switching performance in various operating conditions.

Additional Details:

The SI2305DS-TI-E3 is typically packaged in a small outline transistor (SOT-23) package. It is crucial to consult the datasheet for specific values of RDS(on), gate charge (Qg), and thermal resistance (Rth) to optimize its usage in specific applications. The gate threshold voltage (VGS(th)) is an important parameter for designing the gate drive circuitry. Proper gate drive is essential for ensuring efficient and reliable operation of the MOSFET. The maximum drain current (ID) and drain-source voltage (VDS) ratings should not be exceeded to prevent device damage. Careful consideration should be given to thermal management, especially at high power levels. Adequate PCB layout and heat sinking may be necessary to maintain the junction temperature within the specified limits.

The SI2305DS-TI-E3 is a popular choice for a wide range of low-voltage switching applications due to its combination of low on-resistance, low threshold voltage, and small package size.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess