EN
  • EN
  • DE

SI2314EDS-T1-GE3

Part No SI2314EDS-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 3.77A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.77A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 950mV @ 250μA
Max Gate Charge 14nC @ 4.5V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 750mW (Ta)
Maximum Rds On at Id,Vgs 33 mOhm @ 5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1095733-SI2314EDS-T1-GE3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI2314EDS-T1-GE3 CAD Model

Description

The SI2314EDS-T1-GE3 is a surface-mount N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This MOSFET is designed for low-voltage, high-speed switching applications. Its compact package and low on-resistance make it suitable for use in portable devices, power management circuits, and load switching.

Applications:

  • Load switching: Controls power to various circuits in electronic devices.
  • DC-DC converters: Used in voltage regulation circuits.
  • Power management in portable devices: Optimizes battery life in mobile phones, tablets, and laptops.
  • Battery chargers: Controls the charging process in battery-powered devices.
  • Backlighting: Used in LED backlighting circuits for displays.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Logic-level gate drive: Allows direct drive from microcontrollers and logic circuits.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • Halogen-free and RoHS-compliant: Environmentally friendly construction.

Benefits:

  • Improved energy efficiency: Low on-resistance reduces power dissipation.
  • Enhanced system performance: Fast switching speed enables high-frequency operation.
  • Simplified circuit design: Logic-level gate drive reduces the need for additional driver circuitry.
  • Compact solution: Small surface-mount package saves board space.
  • Environmentally responsible: Complies with environmental regulations.

Additional Details:

The SI2314EDS-T1-GE3 has a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) of up to 5.8A. The gate-source voltage (VGS) threshold is typically around 1V, making it compatible with low-voltage logic circuits. The operating temperature ranges from -55°C to +150°C. Its small footprint allows for high-density PCB designs. The SI2314EDS-T1-GE3 is commonly used in consumer electronics, industrial control systems, and automotive applications. This MOSFET's robust design ensures reliable operation under a variety of environmental conditions. Its excellent thermal characteristics allow for efficient heat dissipation, further enhancing system reliability.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess