EN
  • EN
  • DE

SI3433DV-T1

Part No SI3433DV-T1
Manufacturer Vishay
Catalog FETs - Single
Description MOSFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189786-SI3433DV-T1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI3433DV-T1 CAD Model

Description

The SI3433DV-T1 is a P-Channel 20 V (D-S) MOSFET from Vishay. This MOSFET is designed for use in a variety of power management applications, offering efficient switching performance and low on-resistance in a compact package.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Conversion
  • Battery Management Systems

Features:

  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Low Threshold Voltage: Allows for use in low voltage applications.
  • Compact Footprint: Enables high density designs.
  • TrenchFET® Power MOSFET Technology: Provides excellent switching performance.
  • Pb-free and Halogen-free: Compliant with environmental standards.

Benefits:

  • Improved System Efficiency: Low on-resistance reduces power dissipation.
  • Extended Battery Life: Efficient switching minimizes energy waste in portable devices.
  • Reduced Board Space: Small footprint allows for compact designs.
  • Enhanced Thermal Performance: Efficient power dissipation prevents overheating.
  • Environmentally Friendly: Pb-free and Halogen-free construction minimizes environmental impact.

Technical Specifications:

The SI3433DV-T1 has a drain-source voltage (VDS) of 20V and a gate-source voltage (VGS) of ±12V. The typical on-resistance (RDS(on)) at VGS = -4.5V is typically around 28 mΩ, and at VGS = -2.5V, it is around 45 mΩ. The continuous drain current (ID) is -6.3A. The device is available in a PowerPAK® SC-70 package, ensuring efficient thermal management and compact size. It is designed to operate within a temperature range of -55°C to +150°C.

The TrenchFET® technology employed in the SI3433DV-T1 optimizes the device for low on-resistance and fast switching speeds. This makes it suitable for high-frequency switching applications. The device’s low gate charge further contributes to its efficiency, reducing gate drive losses. The PowerPAK® SC-70 package is designed for surface mounting and enables efficient heat dissipation, ensuring reliable operation even at higher power levels.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2869 $58.8145
495+ $0.2355 $116.5725
760+ $0.2282 $173.4320
1,050+ $0.2208 $231.8400
1,355+ $0.2134 $289.1570
1,815+ $0.1913 $347.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,900 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess