EN
  • EN
  • DE

SI4410DY-TI

Part No SI4410DY-TI
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092849-SI4410DY-TI
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4410DY-TI CAD Model

Description

The SI4410DY-TI is a P-Channel MOSFET from Vishay, designed for power management applications requiring efficient switching and low on-state resistance. Utilizing advanced trench technology, this MOSFET minimizes conduction losses and switching losses, making it suitable for a variety of applications including DC-DC converters, load switching, and power management in portable devices.

Applications:

  • DC-DC Converters: Used in synchronous rectification to improve efficiency in voltage regulation circuits.
  • Load Switching: Efficiently switches power to various loads in electronic systems.
  • Power Management in Portable Devices: Ideal for battery management and power distribution in smartphones, tablets, and other portable electronics.
  • Motor Control: Suitable for low-power motor control applications, providing precise control over speed and torque.
  • LED Lighting: Can be used to drive LEDs in lighting applications, offering stable and efficient power.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing energy efficiency and reducing heat generation.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • TrenchFET® Power MOSFET Technology: Provides high cell density for enhanced performance.
  • Logic Level Gate Drive: Simplifies circuit design by allowing direct control from logic circuits.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations, ensuring safe disposal and recycling.

Benefits:

  • Increased Efficiency: Reduces power losses, leading to longer battery life in portable devices and lower energy consumption.
  • Compact Design: Allows for smaller and lighter electronic products due to its optimized footprint.
  • Simplified Circuit Design: Logic level gate drive simplifies integration with microcontrollers and other control circuits.
  • Enhanced Thermal Performance: Low on-resistance minimizes heat generation, improving overall system reliability.
  • Environmentally Friendly: Complies with RoHS and halogen-free standards, minimizing environmental impact.

Additional Details:

The SI4410DY-TI operates with a gate-source voltage (VGS) compatible with logic-level control, facilitating easy integration with digital circuits. Its low RDS(on) characteristics ensure minimal voltage drop and power dissipation during conduction, which is crucial for high-efficiency applications. The device's thermal resistance allows for efficient heat dissipation, contributing to its robust performance under various operating conditions. This MOSFET is packaged in a surface-mount package, optimized for automated assembly and efficient thermal management. For specific electrical characteristics, thermal specifications, and recommended operating conditions, consult the official datasheet to ensure optimal performance and reliability in your specific application.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess