EN
  • EN
  • DE

SI4436DY

Part No SI4436DY
Manufacturer Vishay
Description N-Channel 60-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249080-SI4436DY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Lighting
Ultra Librarian 3D Model Ultra Librarian SI4436DY CAD Model

Description

The Si4436DY is a low-current, sub-GHz RF transceiver IC manufactured by Vishay. It is designed for wireless applications operating in the 433 MHz, 868 MHz, and 915 MHz ISM bands. This transceiver offers high performance, low power consumption, and a flexible architecture, making it suitable for a wide range of wireless communication applications.

Applications:

  • Remote Keyless Entry (RKE): Wireless key fobs for automotive and home security systems.
  • Wireless Sensor Networks (WSN): Wireless sensors for environmental monitoring, industrial automation, and smart agriculture.
  • Home Automation: Wireless control of lighting, appliances, and other home automation devices.
  • Wireless Meter Reading: Automatic meter reading (AMR) systems for utility companies.
  • Wireless Toys and Games: Wireless control of toys and games.

Features:

  • Frequency Range: Operates in the 433 MHz, 868 MHz, and 915 MHz ISM bands.
  • Low Power Consumption: Designed for low power consumption to extend battery life.
  • High Sensitivity: Provides high sensitivity for improved range and reliability.
  • Programmable Output Power: Output power is programmable for optimized performance.
  • Data Rate: Supports data rates up to 128 kbps.
  • Modulation Schemes: Supports OOK and FSK modulation schemes.

Benefits:

  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Improved Range: High sensitivity and programmable output power improve range.
  • Flexible Architecture: Flexible architecture allows for customization to specific applications.
  • Reduced System Cost: Integrated features reduce the need for external components.
  • Reliable Communication: Robust design ensures reliable communication in challenging environments.

Additional Details:

The Si4436DY operates on a single supply voltage of 1.8V to 3.6V. It is available in a small QFN package. External components, such as antennas and matching networks, are required for optimal performance. The datasheet provides detailed information on electrical characteristics, application circuits, and programming. Proper antenna design is crucial for achieving maximum range. The device includes features such as RSSI (Received Signal Strength Indicator) for link quality monitoring. It is designed for unidirectional and bidirectional communication. It is commonly used with microcontrollers for controlling and processing data.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess