The SI5468DC is a P-Channel 20-V (D-S) MOSFET from Vishay Siliconix. This power MOSFET is designed for use in a variety of applications where efficient power switching is required. Its key features include a low on-resistance, fast switching speed, and a compact PowerPAK® SC-70 package, making it suitable for space-constrained applications.
Applications
- Load Switching: Ideal for high-side load switching in portable devices and power management systems.
- Power Management: Used in DC-DC converters and other power regulation circuits.
- Battery Management: Suitable for battery charging and discharging applications in mobile devices and portable electronics.
Features
- P-Channel MOSFET: Offers ease of use in high-side switching configurations.
- Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency. RDS(on) = 0.018 Ω at VGS = -4.5 V, and RDS(on) = 0.028 Ω at VGS = -2.5 V.
- Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
- Low Threshold Voltage: Allows for operation with low gate drive voltages.
- PowerPAK® SC-70 Package: Provides excellent thermal performance in a small footprint.
- 20V Drain to Source Voltage: suitable for 20V applications
Benefits
- Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher overall system efficiency.
- Space Saving: Compact package allows for use in space-constrained applications.
- Simplified Design: P-Channel configuration simplifies high-side switching implementations.
- Enhanced Thermal Performance: PowerPAK® SC-70 package facilitates efficient heat dissipation, improving reliability.
Additional Details
The SI5468DC is compliant with RoHS standards, ensuring environmental friendliness. It's designed to operate over a wide temperature range, making it suitable for various operating conditions. The device's gate charge is optimized for efficient switching performance. It is commonly used in mobile phones, tablets, and other portable devices for load switching and power management.