EN
  • EN
  • DE

SI6467DY-T1

Part No SI6467DY-T1
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190055-SI6467DY-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI6467DY-T1 CAD Model

Description

The SI6467DY-T1 is a P-Channel 30 V (D-S) MOSFET from Vishay. This MOSFET is designed for efficient power management and load switching in various applications. Its key features include low on-resistance (RDS(on)) and fast switching speed, making it ideal for use in portable devices and other systems where power efficiency is critical.

Applications:

  • Load Switching: Used to control power to different components within electronic devices.
  • Power Management: Employed in power supplies and DC-DC converters for efficient voltage regulation.
  • Portable Devices: Suitable for smartphones, tablets, and other battery-powered devices.
  • Battery Management Systems: Integrated into battery charging and discharging circuits.

Features:

  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables quick switching transitions, minimizing switching losses.
  • P-Channel MOSFET: Allows straightforward implementation in high-side switching configurations.
  • 30V Drain-Source Voltage: Suitable for a wide range of low-voltage applications.
  • TrenchFET® Power MOSFET Technology: Provides excellent current handling capability.

Benefits:

  • Enhanced Power Efficiency: Minimizes energy consumption and extends battery life in portable devices.
  • Reduced Heat Dissipation: Low RDS(on) decreases heat generation, improving system reliability.
  • Simplified Circuit Design: P-Channel configuration simplifies high-side switching implementations.
  • Improved System Performance: Fast switching speed enhances the overall responsiveness of electronic devices.
  • Compact Footprint: Enables smaller and more compact designs.

Additional Details:

The SI6467DY-T1 is packaged in a PowerPAK® SC-70, providing excellent thermal performance. It features very low RDS(on) at VGS = -4.5V and VGS = -2.5V, ensuring efficient operation across a range of gate drive voltages. This MOSFET is compliant with RoHS standards. Its low gate charge (Qg) contributes to efficient switching performance. The device’s maximum continuous drain current (ID) ratings allow it to handle substantial loads. It is often used in applications where minimal board space is a priority while maintaining high performance standards. The higher drain-source voltage rating compared to the SI6467DQ-T1 allows for more headroom in certain applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess