EN
  • EN
  • DE

SI6954DQ-T1-E3

Part No SI6954DQ-T1-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190061-SI6954DQ-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6954DQ-T1-E3 CAD Model

Description

The SI6954DQ-T1-E3 is a P-Channel 20 V (D-S) MOSFET from Vishay. This MOSFET is designed for high-efficiency power management applications where minimizing conduction and switching losses is critical. Its compact size and advanced trench technology contribute to superior performance in space-constrained applications. The -E3 suffix indicates that the device is RoHS compliant and Halogen-Free.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Conversion
  • Battery Management Systems

Features:

  • Low On-Resistance: Minimizes conduction losses, improving overall efficiency.
  • Low Gate Charge: Reduces switching losses at high frequencies.
  • 20V Drain-Source Voltage: Suitable for various low-voltage applications.
  • TrenchFET® Power MOSFET Technology: Provides excellent switching performance and efficiency.
  • Halogen-Free: Environmentally friendly design.
  • Surface Mount Technology: Facilitates automated assembly and compact design.
  • RoHS Compliant: Restriction of Hazardous Substances directive compliance.

Benefits:

  • Improved Efficiency: The low on-resistance and gate charge contribute to higher efficiency in power conversion circuits, reducing heat dissipation and extending battery life in portable devices.
  • Compact Design: The small footprint allows for use in space-constrained applications, enabling smaller and lighter devices.
  • Reliable Performance: The TrenchFET® technology ensures stable and reliable operation under various operating conditions.
  • Simplified Design: Easy to implement in various power management circuits due to its standard pinout and electrical characteristics.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The SI6954DQ-T1-E3 utilizes an advanced trench MOSFET technology, which allows for a higher cell density and lower on-resistance compared to traditional planar MOSFETs. This results in improved power efficiency and reduced heat generation. The device is available in a PowerPAK® SC-70 package, which offers excellent thermal performance and is optimized for surface mount assembly. The typical on-resistance (RDS(on)) is very low at both VGS = -4.5V and VGS = -2.5V, making it suitable for battery-powered applications where gate drive voltage may be limited. This MOSFET is specifically designed to minimize both conduction and switching losses, making it an excellent choice for high-frequency DC-DC converters and load switching applications in portable devices like smartphones, tablets, and laptops. The -E3 suffix ensures that the device meets stringent environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess