EN
  • EN
  • DE

SI7123DN-T1-E3

Part No SI7123DN-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190075-SI7123DN-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7123DN-T1-E3 CAD Model

Description

The SI7123DN-T1-E3 is a 30V N-Channel MOSFET manufactured by Vishay Siliconix, optimized for various power management applications. Its design emphasizes low on-resistance and rapid switching speeds, which contribute to increased efficiency in circuit designs. The 'T1' designation denotes tape and reel packaging, making it suitable for automated assembly processes, while 'E3' signifies RoHS compliance and lead-free construction, adhering to environmental regulations.

Applications

  • DC-DC Converters: Used in synchronous rectification stages to enhance overall efficiency.
  • Load Switching: Provides effective power control in a wide array of electronic devices.
  • Power Management in Portable Devices: Maximizes battery life through efficient power regulation and control.
  • Motor Control: Facilitates precise and efficient motor operation in various applications.
  • LED Lighting: Employed in LED drivers to ensure stable and efficient power delivery.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in improved efficiency.
  • Fast Switching Speed: Reduces switching losses, leading to enhanced performance in high-frequency circuits.
  • Low Gate Charge (Qg): Lowers drive power requirements, further contributing to overall efficiency.
  • 30V Drain-Source Voltage (VDS): Suitable for applications requiring voltages up to 30V.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency, enabling compact designs.
  • RoHS Compliant and Lead-Free: Complies with environmental regulations.

Benefits

  • Enhanced Efficiency: Low RDS(on) and fast switching speeds reduce power dissipation.
  • Extended Battery Life: Optimizes power usage in portable devices, prolonging battery life.
  • Compact Design: High power density allows for smaller and lighter circuit board designs.
  • Reliable Performance: Robust design ensures stable operation in a variety of environmental conditions.
  • Environmentally Friendly: RoHS compliant and lead-free, minimizing environmental impact.

Additional Details

The SI7123DN-T1-E3 is typically packaged in a PowerPAK® SO-8 configuration, which offers excellent thermal performance for surface-mount applications. Key specifications include a gate-source voltage (VGS) rating of ±20V and a continuous drain current (ID) that varies depending on the operating temperature and mounting conditions. The device's thermal resistance ensures effective heat dissipation. It is designed to operate over a wide temperature range, making it suitable for diverse applications. The low gate charge contributes to reduced switching losses and improved overall efficiency in high-frequency circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess