EN
  • EN
  • DE
  • IT

SI7170DP-T1-E3

Part No SI7170DP-T1-E3
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case QFN8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 734363-SI7170DP-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7170DP-T1-E3 CAD Model

Description

The SI7170DP-T1-E3 is a P-channel MOSFET from Vishay Siliconix. This MOSFET is designed for load switching and power management applications requiring low on-resistance and high efficiency. It is commonly used in DC-DC converters, power supplies, and battery management systems.

Applications

  • DC-DC converters
  • Power supplies
  • Battery management systems
  • Load switching
  • Power management

Features

  • Low on-resistance (RDS(on))
  • High current capability
  • Low gate charge
  • Fast switching speed
  • TrenchFET® power MOSFET technology
  • Halogen-free
  • RoHS compliant

Benefits

  • Reduces power loss and improves efficiency
  • Handles high current loads
  • Minimizes switching losses
  • Enables high-frequency operation
  • Provides superior performance and reliability
  • Environmentally friendly

Additional Details

The SI7170DP-T1-E3 features a maximum drain-source voltage (VDS) of -30V and a typical on-resistance (RDS(on)) of 10 mΩ at a gate-source voltage (VGS) of -10V. It has a continuous drain current (ID) rating of -15A. The gate charge (Qg) is typically 15 nC. This MOSFET utilizes Vishay's TrenchFET® power MOSFET technology, which optimizes the trade-off between on-resistance and gate charge. It is designed for surface mount assembly. Vishay's commitment to quality ensures the SI7170DP-T1-E3 MOSFET provides reliable performance in demanding applications. The T1 suffix indicates tape and reel packaging and the E3 suffix indicates lead (Pb)-free and RoHS compliance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,315 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess