EN
  • EN
  • DE
  • IT

SI7450DP-T1

Part No SI7450DP-T1
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0351+
Reference case QFN
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 756561-SI7450DP-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7450DP-T1 CAD Model

Description

The SI7450DP-T1 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for load switching, power management, and high-side switching applications. This MOSFET offers low on-resistance (Rds(on)) and high current handling capabilities, making it suitable for a variety of applications requiring efficient power control.

Applications:

  • Load Switching: Used to turn on or off power to various loads in electronic circuits.
  • Power Management: Employed in DC-DC converters, voltage regulators, and battery management systems.
  • High-Side Switching: Controls power to loads from the positive supply rail.
  • Motor Control: Used in motor driver circuits to control the speed and direction of DC motors.
  • Solid-State Relays (SSRs): Acts as a solid-state switch in SSRs.
  • LED Lighting: Controls the current flowing through LEDs in lighting applications.

Features:

  • P-Channel MOSFET: Designed for high-side switching applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • High Current Capability: Handles large currents without overheating.
  • Low Gate Threshold Voltage (Vgs(th)): Requires a low voltage to turn on the MOSFET.
  • Fast Switching Speed: Enables quick response times in switching applications.
  • Avalanche Rated: Withstands transient voltage spikes.
  • Halogen-Free: Environmentally friendly.
  • Surface Mount Package: Designed for automated assembly.

Benefits:

  • Efficient Power Control: Minimizes power loss and improves system efficiency.
  • High Reliability: Provides stable and reliable operation in demanding applications.
  • Easy to Use: Requires a simple gate drive circuit.
  • Compact Size: Saves space on the PCB.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details:

The SI7450DP-T1 is typically used in conjunction with a gate driver circuit to control the MOSFET's on/off state. The gate driver circuit provides the necessary voltage and current to switch the MOSFET quickly and efficiently. The MOSFET is often used in conjunction with a flyback diode to protect against voltage spikes when switching inductive loads. It is designed for surface mount technology (SMT) assembly and is available in a powerPAK SO-8 package. The MOSFET can also be used in ORing applications, which are used in power redundancy systems. The 'T1' suffix indicates tape and reel packaging for automated pick and place assembly.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3735 $59.3375
60+ $1.9473 $116.8380
92+ $1.8873 $173.6316
127+ $1.8261 $231.9147
164+ $1.7648 $289.4272
219+ $1.5824 $346.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess