EN
  • EN
  • DE

SI7460DP-T1-E3

Part No SI7460DP-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 11A PPAK SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 100nC @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.9W (Ta)
Maximum Rds On at Id,Vgs 9.6 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 028647-SI7460DP-T1-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7460DP-T1-E3 CAD Model

Description

The SI7460DP-T1-E3 is an N-Channel MOSFET manufactured by Vishay. This device is designed for efficient power management and high-speed switching applications, making it suitable for use in a wide range of electronic circuits.

Applications:

  • Power Management: Used in power supplies, DC-DC converters, and voltage regulators for efficient voltage control.
  • Load Switching: Employed in circuits for controlling the power supplied to various loads.
  • Motor Control: Incorporated in motor control circuits for switching and controlling motor speeds.
  • Synchronous Rectification: Utilized in synchronous rectification applications to improve overall efficiency.

Features:

  • N-Channel MOSFET: Facilitates simple circuit design and implementation.
  • Low On-Resistance (RDS(on)): Minimizes power loss, which improves overall efficiency.
  • Low Gate Charge (Qg): Allows for faster switching speeds.
  • TrenchFET® Power MOSFET Technology: Enhances power density and provides efficient performance.
  • Halogen-Free: Compliant with environmental standards.
  • Surface Mount Package: Allows for compact and space-saving PCB designs.

Benefits:

  • High Efficiency: The low on-resistance reduces power dissipation, resulting in higher efficiency in power management circuits.
  • Fast Switching: The low gate charge enables rapid switching, making it suitable for high-frequency applications.
  • Compact Design: The small surface mount package allows for space-saving designs, especially in portable devices.
  • Improved Thermal Performance: Efficient heat dissipation contributes to reliable and long-lasting operation.

Additional Details:

The SI7460DP-T1-E3 is characterized by its drain-source voltage (VDS) rating, which specifies the maximum voltage it can safely handle between the drain and source terminals. The gate-source voltage (VGS) rating indicates the maximum voltage that can be applied between the gate and source terminals without causing damage. The continuous drain current (ID) rating specifies the maximum current the device can carry continuously, subject to thermal limitations. Detailed specifications, including RDS(on) values at different VGS levels, Qg, and thermal resistance, are available in the manufacturer's datasheet.

This MOSFET is commonly used in applications where efficiency, speed, and compact size are critical requirements. Its robust performance and reliability make it a preferred choice for various power management and switching applications in modern electronic designs.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6331 $65.3240
90+ $1.3400 $120.6000
135+ $1.2981 $175.2435
185+ $1.2563 $232.4155
240+ $1.2144 $291.4560
320+ $1.0887 $348.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess