EN
  • EN
  • DE

SI7748DP-T1-E3

Part No SI7748DP-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322800-SI7748DP-T1-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7748DP-T1-E3 CAD Model

Description

The SI7748DP-T1-E3 is a P-Channel 30 V MOSFET from Vishay. It is engineered for efficient load switching and power management applications, especially where low on-resistance (RDS(on)) and fast switching are important. This device utilizes advanced trench technology to minimize power losses and maximize performance.

Applications:

  • Load Switching: Controlling power distribution in portable devices and other electronic systems.
  • Power Management: Battery management systems and power supplies.
  • DC-DC Conversion: Suitable for low-voltage DC-DC converters.
  • Notebook Computers: Power management in laptops and other portable devices.
  • Solid State Relays: Implementation of solid-state relays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher switching frequencies.
  • 30V Drain-Source Voltage (VDS): Suitable for low-voltage applications.
  • P-Channel MOSFET: Allows for simple high-side switching.
  • Trench Technology: Provides superior RDS(on) and gate charge performance.
  • Halogen-Free According to IEC 61249-2-21 Definition: Environmentally friendly.
  • Lead (Pb)-Free Termination: RoHS compliant.
  • PowerPAK® SO-8 Package: Space-saving surface mount package.

Benefits:

  • Improved Efficiency: Low RDS(on) and Qg reduce power losses.
  • Extended Battery Life: Lower power consumption translates to longer battery life.
  • Reduced Heat Generation: Lower power losses mean less heat, improving reliability.
  • Space Savings: The compact PowerPAK® SO-8 package saves board space.
  • Simplified Design: P-channel simplifies high-side switching designs.

Additional Details:

The SI7748DP-T1-E3 is supplied in tape and reel packaging. It's designed for operation over a wide temperature range. Detailed electrical characteristics can be found in the product datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6503 $58.5270
220+ $0.5336 $117.3920
335+ $0.5174 $173.3290
465+ $0.5001 $232.5465
600+ $0.4839 $290.3400
800+ $0.4343 $347.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess